Hylec Components, Ltd. Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec THB.381.A2A

Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec - 22AC3187 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec
22AC3187
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec 22AC3187
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC3187
Product Name Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2002-2204-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers