Hylec Components, Ltd. Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec THB.381.A2A.L

Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet
Description
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec - 22AC3188 - Newark, An Avnet Company
Chicago, IL, United States
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec
22AC3188
Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec 22AC3188
INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

INDUSTRIAL CIRCULAR, PLUG, 2POS, CABLE; Product Range:TH381 Micro Connector Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Screw Pin; Coupling Style:Push Lock; Connector BodyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 22AC3188
Product Name Industrial Circular, Plug, 2Pos, Cable; Product Range Hylec
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNM12-R4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Din Rail, Channel - 2946-2002-1604-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers