Hylec Components, Ltd. Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Positions Hylec PA80F/F

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:-; Rated Current:20A; Rated Voltage:450V; No. of Levels:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:-; Rated Current:20A; Rated Voltage:450V; No. of Levels:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Positions Hylec - 01M8457 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Positions Hylec
01M8457
Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Positions Hylec 01M8457
TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:-; Rated Current:20A; Rated Voltage:450V; No. of Levels:- RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 22-12AWG; No. of Positions:-; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:-; Rated Current:20A; Rated Voltage:450V; No. of Levels:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01M8457
Product Name Terminal Block, Barrier, 6 Position, 22-12Awg; No. Of Positions Hylec
North American 22 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 92.03 - Socket with box clamp terminals - 9203 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Fixed Terminal Blocks - 30.203IA - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details
Carrier terminal block for modules and plugs - 2002-1661 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers