Hylec Components, Ltd. Terminal Block Eurostyle 12 Position, 14-10Awg; No. Of Rows Hylec PA44WP/12P

Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 14-10AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:32A; Rated Voltage:750V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 14-10AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:32A; Rated Voltage:750V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 12 Position, 14-10Awg; No. Of Rows Hylec - 01M8455 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 12 Position, 14-10Awg; No. Of Rows Hylec
01M8455
Terminal Block Eurostyle 12 Position, 14-10Awg; No. Of Rows Hylec 01M8455
TERMINAL BLOCK EUROSTYLE 12 POSITION, 14-10AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:32A; Rated Voltage:750V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 12 POSITION, 14-10AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:10AWG; Pitch Spacing:12mm; Rated Current:32A; Rated Voltage:750V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01M8455
Product Name Terminal Block Eurostyle 12 Position, 14-10Awg; No. Of Rows Hylec
North American 14 to 10 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-1272-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Solder Holes
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminal Blocks - 29.203 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details