Hylec Components, Ltd. Terminal Block Eurostyle 12 Position, 20-18Awg; No. Of Rows Hylec PA35WP-F

Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 20-18AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:PA Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 20-18AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:PA Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 12 Position, 20-18Awg; No. Of Rows Hylec - 01M8454 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 12 Position, 20-18Awg; No. Of Rows Hylec
01M8454
Terminal Block Eurostyle 12 Position, 20-18Awg; No. Of Rows Hylec 01M8454
TERMINAL BLOCK EUROSTYLE 12 POSITION, 20-18AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:PA Series RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 12 POSITION, 20-18AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Pitch Spacing:8mm; Rated Current:17.5A; Rated Voltage:450V; Product Range:PA Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01M8454
Product Name Terminal Block Eurostyle 12 Position, 20-18Awg; No. Of Rows Hylec
North American 20 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1305 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details