Hylec Components, Ltd. Terminal Block Eurostyle 12 Position, 18-14Awg; No. Of Rows Hylec PA27WP-F

Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 18-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Pitch Spacing:10mm; Rated Current:24A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK EUROSTYLE 12 POSITION, 18-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Pitch Spacing:10mm; Rated Current:24A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Eurostyle 12 Position, 18-14Awg; No. Of Rows Hylec - 01M8453 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 12 Position, 18-14Awg; No. Of Rows Hylec
01M8453
Terminal Block Eurostyle 12 Position, 18-14Awg; No. Of Rows Hylec 01M8453
TERMINAL BLOCK EUROSTYLE 12 POSITION, 18-14AWG; No. of Rows:2 Row; No. of Positions:12Position s; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Pitch Spacing:10mm; Rated Current:24A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 12 POSITION, 18-14AWG; No. of Rows:2 Row; No. of Positions:12Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:14AWG; Pitch Spacing:10mm; Rated Current:24A; Rated Voltage:450V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01M8453
Product Name Terminal Block Eurostyle 12 Position, 18-14Awg; No. Of Rows Hylec
North American 18 to 14 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.34 - Panel mount socket - 9434 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options Panel Mount
Approvals cRUus, ukca, EAC-1
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.062 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
 - 2000-5420/1399-987 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Operating Temperature 0 C (32 F)
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details