Hylec Components, Ltd. Cable Gland, Stainless Steel, 14-20.5Mm; Thread Size Imperial Hylec K257-1025-00

Description
CABLE GLAND, STAINLESS STEEL, 14-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:14mm; Cable Diameter Max:20.5mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP66, IP67,RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, STAINLESS STEEL, 14-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:14mm; Cable Diameter Max:20.5mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP66, IP67,RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Stainless Steel, 14-20.5Mm; Thread Size Imperial Hylec - 57AC2388 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Stainless Steel, 14-20.5Mm; Thread Size Imperial Hylec
57AC2388
Cable Gland, Stainless Steel, 14-20.5Mm; Thread Size Imperial Hylec 57AC2388
CABLE GLAND, STAINLESS STEEL, 14-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:14mm; Cable Diameter Max:20.5mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP66, IP67,RoHS Compliant: Yes

CABLE GLAND, STAINLESS STEEL, 14-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:14mm; Cable Diameter Max:20.5mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP66, IP67,RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2388
Product Name Cable Gland, Stainless Steel, 14-20.5Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70074448 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.31 inch (33.3 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS02) - PS1T24-14X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details