Hylec Components, Ltd. Cable Gland, Stainless Steel, 8Mm-15Mm; Thread Size Imperial Hylec K257-1020-00

Description
CABLE GLAND, STAINLESS STEEL, 8MM-15MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:15mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP66, IP67, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, STAINLESS STEEL, 8MM-15MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:15mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP66, IP67, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Stainless Steel, 8Mm-15Mm; Thread Size Imperial Hylec - 57AC2387 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Stainless Steel, 8Mm-15Mm; Thread Size Imperial Hylec
57AC2387
Cable Gland, Stainless Steel, 8Mm-15Mm; Thread Size Imperial Hylec 57AC2387
CABLE GLAND, STAINLESS STEEL, 8MM-15MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:15mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP66, IP67, RoHS Compliant: Yes

CABLE GLAND, STAINLESS STEEL, 8MM-15MM; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:8mm; Cable Diameter Max:15mm; Cable Gland Material:Stainless Steel; Gland Colour:-; IP / NEMA Rating:IP66, IP67, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2387
Product Name Cable Gland, Stainless Steel, 8Mm-15Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248644 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 2101364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1969 to 0.3937 inch (5 to 10 mm)
View Details