Hylec Components, Ltd. Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec K160-1063-00

Description
CABLE GLAND, BRASS, 40MM-53MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:40mm; Cable Diameter Max:53mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 40MM-53MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:40mm; Cable Diameter Max:53mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec - 57AC2368 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec
57AC2368
Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec 57AC2368
CABLE GLAND, BRASS, 40MM-53MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:40mm; Cable Diameter Max:53mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 40MM-53MM; Thread Size - Imperial:-; Thread Size - Metric:M63 x 1.5; Cable Diameter Min:40mm; Cable Diameter Max:53mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2368
Product Name Cable Gland, Brass, 40Mm-53Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602007R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details