Hylec Components, Ltd. Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec K160-1040-00

Description
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec - 57AC2366 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec
57AC2366
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec 57AC2366
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2366
Product Name Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2100626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details