Hylec Components, Ltd. Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec K160-1032-00

Description
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec - 57AC2365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec
57AC2365
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec 57AC2365
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2365
Product Name Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
ALTH Cable Glands - 5308516 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Cable Glands - 127221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.3150 to 0.5118 inch (8 to 13 mm)
View Details