Hylec Components, Ltd. Cable Gland, Brass, 3Mm-8Mm; Thread Size Imperial Hylec K160-1012-00

Description
CABLE GLAND, BRASS, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product Range:WADI RoHS Compliant: Yes
Description
CABLE GLAND, BRASS, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product Range:WADI RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland, Brass, 3Mm-8Mm; Thread Size Imperial Hylec (part number 57AC2361) is designed for industrial applications, featuring a dome nut configuration made from nickel-plated brass (CuZn39Pb3). It accommodates cable diameters ranging from 3mm to 8mm and has a connecting thread size of M12 x 1.5. The product offers a large-area sealing mechanism that protects the cable and includes an integrated anchorage for high retention. This cable gland operates effectively within a temperature range of -40 °C to +100 °C (dynamic) and is rated for protection grades IP66, IP68 (10 bar for 30 minutes), and IP69, ensuring robust performance in harsh environments. The sealing insert is made from TPE TPS, and the O-ring is constructed from nitrile rubber (NBR), providing high resistance to UV, ozone, and weather conditions. The inner sealing ring can be easily removed for accommodating larger cables, making it versatile for various installation needs.

Datasheet Summary
Powered by GS/AI

The Cable Gland, Brass, 3Mm-8Mm; Thread Size Imperial Hylec (part number 57AC2361) is designed for industrial applications, featuring a dome nut configuration made from nickel-plated brass (CuZn39Pb3). It accommodates cable diameters ranging from 3mm to 8mm and has a connecting thread size of M12 x 1.5. The product offers a large-area sealing mechanism that protects the cable and includes an integrated anchorage for high retention. This cable gland operates effectively within a temperature range of -40 °C to +100 °C (dynamic) and is rated for protection grades IP66, IP68 (10 bar for 30 minutes), and IP69, ensuring robust performance in harsh environments. The sealing insert is made from TPE TPS, and the O-ring is constructed from nitrile rubber (NBR), providing high resistance to UV, ozone, and weather conditions. The inner sealing ring can be easily removed for accommodating larger cables, making it versatile for various installation needs.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 3Mm-8Mm; Thread Size Imperial Hylec - 57AC2361 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 3Mm-8Mm; Thread Size Imperial Hylec
57AC2361
Cable Gland, Brass, 3Mm-8Mm; Thread Size Imperial Hylec 57AC2361
CABLE GLAND, BRASS, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product Range:WADI RoHS Compliant: Yes

CABLE GLAND, BRASS, 3MM-8MM; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product Range:WADI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2361
Product Name Cable Gland, Brass, 3Mm-8Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306012 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
PG Cable Gland - RPG Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Number of Elements 1 #
View Details