Hylec Components, Ltd. Cable Gland, Brass, 14Mm-20.5Mm; Thread Size Imperial Hylec K155-1025-00

Description
CABLE GLAND, BRASS, 14MM-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:14mm; Cable Diameter Max:20.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 14MM-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:14mm; Cable Diameter Max:20.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 14Mm-20.5Mm; Thread Size Imperial Hylec - 57AC2360 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 14Mm-20.5Mm; Thread Size Imperial Hylec
57AC2360
Cable Gland, Brass, 14Mm-20.5Mm; Thread Size Imperial Hylec 57AC2360
CABLE GLAND, BRASS, 14MM-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:14mm; Cable Diameter Max:20.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 14MM-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:14mm; Cable Diameter Max:20.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP67, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2360
Product Name Cable Gland, Brass, 14Mm-20.5Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221720 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
LOW COST IP67 METAL CABLE GLAND - RMC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
Number of Elements 1 #
View Details