Hylec Components, Ltd. Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec K155-1016-00

Description
CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec - 57AC2358 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec
57AC2358
Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec 57AC2358
CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, RoHS Compliant: Yes

CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP66, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2358
Product Name Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-5308925/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Cable Glands - 1SNG601202R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details