Hylec Components, Ltd. Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec K151-1032-00

Description
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec - 57AC2353 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec
57AC2353
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec 57AC2353
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2353
Product Name Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable and Cord Grips - 1920-1082-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -13 to 212 F (-25 to 100 C)
View Details
2 suppliers
Cable Glands - 1SNG602114R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Hazardous Location Conduit Seal - HL - Conax Technologies
Specs
Application Cable & Wire
Material Stainless Steel
Mounting Size 0.5000 to 0.7500 inch (12.7 to 19.05 mm)
View Details