Hylec Components, Ltd. Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec K151-1016-00

Description
CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec - 57AC2350 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec
57AC2350
Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec 57AC2350
CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 5MM-10.5MM; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:10.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2350
Product Name Cable Gland, Brass, 5Mm-10.5Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4221045 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9843 inch (25 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details
Cable Glands - 2101331 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.4331 to 0.6693 inch (11 to 17 mm)
View Details