Hylec Components, Ltd. Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec K150-1040-00

Description
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec - 57AC2345 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec
57AC2345
Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec 57AC2345
CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 24MM-33MM; Thread Size - Imperial:-; Thread Size - Metric:M40 x 1.5; Cable Diameter Min:24mm; Cable Diameter Max:33mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2345
Product Name Cable Gland, Brass, 24Mm-33Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 2657050 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
3 suppliers
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Standard Straight-Through Cable Gland - 4221362 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.9055 to 1.18 inch (23 to 30 mm)
View Details