Hylec Components, Ltd. Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec K150-1032-00

Description
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec - 57AC2344 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec
57AC2344
Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec 57AC2344
CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

CABLE GLAND, BRASS, 17MM-25.5MM; Thread Size - Imperial:-; Thread Size - Metric:M32 x 1.5; Cable Diameter Min:17mm; Cable Diameter Max:25.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2344
Product Name Cable Gland, Brass, 17Mm-25.5Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-P -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Conduit Gland SEM-FAST Straight - 3805211 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Mounting Size 0.7874 inch (20 mm)
View Details