Hylec Components, Ltd. Cable Gland, Brass, 12.5Mm-20.5Mm; Thread Size Imperial Hylec K150-1025-00

Description
CABLE GLAND, BRASS, 12.5MM-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:12.5mm; Cable Diameter Max:20.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; ProductRoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 12.5MM-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:12.5mm; Cable Diameter Max:20.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 12.5Mm-20.5Mm; Thread Size Imperial Hylec - 57AC2343 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 12.5Mm-20.5Mm; Thread Size Imperial Hylec
57AC2343
Cable Gland, Brass, 12.5Mm-20.5Mm; Thread Size Imperial Hylec 57AC2343
CABLE GLAND, BRASS, 12.5MM-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:12.5mm; Cable Diameter Max:20.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; ProductRoHS Compliant: Yes

CABLE GLAND, BRASS, 12.5MM-20.5MM; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:12.5mm; Cable Diameter Max:20.5mm; Cable Gland Material:Brass; Gland Colour:-; IP / NEMA Rating:IP66, IP68, IP69; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 57AC2343
Product Name Cable Gland, Brass, 12.5Mm-20.5Mm; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Standard Straight-Through Cable Gland - 4220348 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 2.33 inch (59.3 mm)
View Details
2 suppliers
IP68 Metal Cable Gland - AGM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.2362 to 1.97 inch (6 to 50 mm)
View Details
Cable Glands - 1856085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.1181 inch (3 mm)
View Details