Hylec Components, Ltd. Plug & Socket, Lighting, Latch, 3P; Product Range Hylec HYGST-3LPSK

Description
PLUG & SOCKET, LIGHTING, LATCH, 3P; Product Range:-; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:-; Contact RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET, LIGHTING, LATCH, 3P; Product Range:-; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:-; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket, Lighting, Latch, 3P; Product Range Hylec - 64T3068 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket, Lighting, Latch, 3P; Product Range Hylec
64T3068
Plug & Socket, Lighting, Latch, 3P; Product Range Hylec 64T3068
PLUG & SOCKET, LIGHTING, LATCH, 3P; Product Range:-; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:-; Contact RoHS Compliant: Yes

PLUG & SOCKET, LIGHTING, LATCH, 3P; Product Range:-; No. of Contacts:3Contacts; Gender:Plug, Receptacle; Pitch Spacing:-; Contact Termination Type:-; No. of Rows:1Rows; Connector Mounting:Cable Mount; Contact Plating:-; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 64T3068
Product Name Plug & Socket, Lighting, Latch, 3P; Product Range Hylec
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190314 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details