Hylec Components, Ltd. Terminal Block, 6P, M4 Screw, 6 Tab; No. Of Rows Hylec HY508/3 F/F

Description
TERMINAL BLOCK, 6P, M4 SCREW, 6 TAB; No. of Rows:3 Row; No. of Positions:6Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:24A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 6P, M4 SCREW, 6 TAB; No. of Rows:3 Row; No. of Positions:6Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:24A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 6P, M4 Screw, 6 Tab; No. Of Rows Hylec - 15AC6576 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 6P, M4 Screw, 6 Tab; No. Of Rows Hylec
15AC6576
Terminal Block, 6P, M4 Screw, 6 Tab; No. Of Rows Hylec 15AC6576
TERMINAL BLOCK, 6P, M4 SCREW, 6 TAB; No. of Rows:3 Row; No. of Positions:6Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:24A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

TERMINAL BLOCK, 6P, M4 SCREW, 6 TAB; No. of Rows:3 Row; No. of Positions:6Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:24A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15AC6576
Product Name Terminal Block, 6P, M4 Screw, 6 Tab; No. Of Rows Hylec
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.357 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2002-1404 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
DB9 DIN-rail Wiring Board - ADAM-3909-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers