Hylec Components, Ltd. Terminal Block, 2P, M4 Screw, 3 Tab; No. Of Rows Hylec HY508/2 V/3F

Description
TERMINAL BLOCK, 2P, M4 SCREW, 3 TAB; No. of Rows:2 Row; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:24A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 2P, M4 SCREW, 3 TAB; No. of Rows:2 Row; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:24A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 2P, M4 Screw, 3 Tab; No. Of Rows Hylec - 15AC6575 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2P, M4 Screw, 3 Tab; No. Of Rows Hylec
15AC6575
Terminal Block, 2P, M4 Screw, 3 Tab; No. Of Rows Hylec 15AC6575
TERMINAL BLOCK, 2P, M4 SCREW, 3 TAB; No. of Rows:2 Row; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:24A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

TERMINAL BLOCK, 2P, M4 SCREW, 3 TAB; No. of Rows:2 Row; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:11mm; Rated Current:24A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 15AC6575
Product Name Terminal Block, 2P, M4 Screw, 3 Tab; No. Of Rows Hylec
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 9D.01 - High current terminal blocks - 9D0152500111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Sensor terminal block - 2000-5417/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR4P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details