TERMINAL BLOCK, BARRIER, 12POS, 6MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:14.5mm; Rated Current:76A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 71Y7126 |
| Product Name | Terminal Block, Barrier, 12Pos, 6Mm2; No. Of Rows Hylec |
| Voltage Rating | 450 volts |