Hylec Components, Ltd. Terminal Block, Barrier, 12Pos, 10Mm2; No. Of Rows Hylec HY434/12 FV

Description
TERMINAL BLOCK, BARRIER, 12POS, 10MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:12mm; Rated Current:57A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12POS, 10MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:12mm; Rated Current:57A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Pos, 10Mm2; No. Of Rows Hylec - 71Y7125 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 10Mm2; No. Of Rows Hylec
71Y7125
Terminal Block, Barrier, 12Pos, 10Mm2; No. Of Rows Hylec 71Y7125
TERMINAL BLOCK, BARRIER, 12POS, 10MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:12mm; Rated Current:57A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 10MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:12mm; Rated Current:57A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71Y7125
Product Name Terminal Block, Barrier, 12Pos, 10Mm2; No. Of Rows Hylec
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data