TERMINAL BLOCK, BARRIER, 12POS, 10MM; No. of Rows:1 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:32A; Rated Voltage:450V; Product Range:-; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 15AC6571 |
| Product Name | Terminal Block, Barrier, 12Pos, 10Mm; No. Of Rows Hylec |
| Voltage Rating | 450 volts |