Hylec Components, Ltd. Terminal Block, Barrier, 12Pos, 4Mm2; No. Of Rows Hylec HY-433-FV-12

Description
TERMINAL BLOCK, BARRIER, 12POS, 4MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:32A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12POS, 4MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:32A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Pos, 4Mm2; No. Of Rows Hylec - 71Y7121 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 4Mm2; No. Of Rows Hylec
71Y7121
Terminal Block, Barrier, 12Pos, 4Mm2; No. Of Rows Hylec 71Y7121
TERMINAL BLOCK, BARRIER, 12POS, 4MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:32A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 4MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:32A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71Y7121
Product Name Terminal Block, Barrier, 12Pos, 4Mm2; No. Of Rows Hylec
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Fixed Terminal Blocks - 30.257/BLU - VAST STOCK CO., LIMITED
Specs
Mounting Options PCB
Termination Options Through Hole
Terminal Block Type Fixed Terminal Blocks
View Details