Hylec Components, Ltd. Terminal Block, Barrier, 12Pos, 2.5Mm2; No. Of Rows Hylec HY-433/12-NY-LP

Description
TERMINAL BLOCK, BARRIER, 12POS, 2.5MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:24A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 12POS, 2.5MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:24A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 12Pos, 2.5Mm2; No. Of Rows Hylec - 71Y7122 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 12Pos, 2.5Mm2; No. Of Rows Hylec
71Y7122
Terminal Block, Barrier, 12Pos, 2.5Mm2; No. Of Rows Hylec 71Y7122
TERMINAL BLOCK, BARRIER, 12POS, 2.5MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:24A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 12POS, 2.5MM2; No. of Rows:2 Row; No. of Positions:12Ways; Wire Size AWG Min:-; Wire Size AWG Max:-; Pitch Spacing:10mm; Rated Current:24A; Rated Voltage:450V; Product Range:OK43X Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 71Y7122
Product Name Terminal Block, Barrier, 12Pos, 2.5Mm2; No. Of Rows Hylec
Voltage Rating 450 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 90.26 - socket with plate clamp terminals - 9026 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; CE-2, IMQ-grande, EAC-1, CSA, cRUus, ukca, VDE
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Double potential terminal block - 2000-2141 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers