Hylec Components, Ltd. Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec GHG9601955R0022

Description
CABLE GLAND, PA6, 10MM, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA6, 10MM, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec - 96Y5770 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec
96Y5770
Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec 96Y5770
CABLE GLAND, PA6, 10MM, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes

CABLE GLAND, PA6, 10MM, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:7mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96Y5770
Product Name Cable Gland, Pa6, 10Mm, M16, Black; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

SS316 Hygienic Cable Gland - MIV-SS316HCG - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Standard Straight-Through Cable Gland - 4221047 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details