Hylec Components, Ltd. Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec GHG9601955R0004

Description
CABLE GLAND, PA6, 17.5MM, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13.5mm; Cable Diameter Max:17.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA6, 17.5MM, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13.5mm; Cable Diameter Max:17.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec - 96Y5769 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec
96Y5769
Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec 96Y5769
CABLE GLAND, PA6, 17.5MM, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13.5mm; Cable Diameter Max:17.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; RoHS Compliant: Yes

CABLE GLAND, PA6, 17.5MM, M25, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M25; Cable Diameter Min:13.5mm; Cable Diameter Max:17.5mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96Y5769
Product Name Cable Gland, Pa6, 17.5Mm, M25, Black; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Cable Glands - 2705213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide
Opening Diameter 0.4724 to 0.7087 inch (12 to 18 mm)
View Details
Cable Gland Reducer - MIV-PRD - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable gland - M20 - ACC-CGLD-M20-MS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details