Hylec Components, Ltd. Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec GHG9601955R0003

Description
CABLE GLAND, PA6, 13MM, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; ProductRoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PA6, 13MM, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; ProductRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec - 96Y5768 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec
96Y5768
Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec 96Y5768
CABLE GLAND, PA6, 13MM, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; ProductRoHS Compliant: Yes

CABLE GLAND, PA6, 13MM, M20, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M20; Cable Diameter Min:9.5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP66; ProductRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 96Y5768
Product Name Cable Gland, Pa6, 13Mm, M20, Black; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248404 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2101361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Cable Glands - 1SNG605067R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details