Hylec Components, Ltd. Terminal Block, Pluggable, 3 Position, 22-8Awg; Pitch Spacing Hylec FV110-F

Description
TERMINAL BLOCK, PLUGGABLE, 3 POSITION, 22-8AWG; Pitch Spacing:17.7mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:40A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 3 POSITION, 22-8AWG; Pitch Spacing:17.7mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:40A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 3 Position, 22-8Awg; Pitch Spacing Hylec - 01M7868 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3 Position, 22-8Awg; Pitch Spacing Hylec
01M7868
Terminal Block, Pluggable, 3 Position, 22-8Awg; Pitch Spacing Hylec 01M7868
TERMINAL BLOCK, PLUGGABLE, 3 POSITION, 22-8AWG; Pitch Spacing:17.7mm; No. of Positions:3Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:40A RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3 POSITION, 22-8AWG; Pitch Spacing:17.7mm; No. of Positions:3Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:40A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 01M7868
Product Name Terminal Block, Pluggable, 3 Position, 22-8Awg; Pitch Spacing Hylec
North American 22 to 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.255 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Through terminal block - 2001-1403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB62 DIN-rail Wiring Board - ADAM-3962-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers