Hylec Components, Ltd. Terminal Block, Pwr Dist., 3Pos, Ceramic; Rated Current Hylec DESTB-1003

Description
TERMINAL BLOCK, PWR DIST., 3POS, CERAMIC; Rated Current:57A; Rated Voltage:450V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connections Per Pole:1; RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PWR DIST., 3POS, CERAMIC; Rated Current:57A; Rated Voltage:450V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connections Per Pole:1; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pwr Dist., 3Pos, Ceramic; Rated Current Hylec - 61W9538 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pwr Dist., 3Pos, Ceramic; Rated Current Hylec
61W9538
Terminal Block, Pwr Dist., 3Pos, Ceramic; Rated Current Hylec 61W9538
TERMINAL BLOCK, PWR DIST., 3POS, CERAMIC; Rated Current:57A; Rated Voltage:450V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connections Per Pole:1; RoHS Compliant: Yes

TERMINAL BLOCK, PWR DIST., 3POS, CERAMIC; Rated Current:57A; Rated Voltage:450V; No. of Poles:3 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connections Per Pole:1; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 61W9538
Product Name Terminal Block, Pwr Dist., 3Pos, Ceramic; Rated Current Hylec
Voltage 450V
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Power Distribution Units - 637924 - RS Components, Ltd.
Specs
Number of Outlets 4
Outlets Type F - German Schuko
View Details