TERMINAL BLOCK, PWR DIST., 2POS, CERAMIC; Rated Current:57A; Rated Voltage:450V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:-; Load Side Connections Per Pole:1; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 61W9537 |
| Product Name | Terminal Block, Pwr Dist., 2Pos, Ceramic; Rated Current Hylec |
| Voltage | 450V |