TB, POWER DISTRIBUTION, 2POS, 41A, 750V; Rated Current:41A; Rated Voltage:750V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:12AWG; Load Side Wire Size Max:12AWG RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Distribution Units (PDU) |
| Product Number | 61W9535 |
| Product Name | Tb, Power Distribution, 2Pos, 41A, 750V; Rated Current Hylec |
| Voltage | 750V |