Hylec Components, Ltd. Terminal Block, 2 Position, Cable; Rated Current Hylec DESTB-0252

Description
TERMINAL BLOCK, 2 POSITION, CABLE; Rated Current:32A; Rated Voltage:450V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:12AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, 2 POSITION, CABLE; Rated Current:32A; Rated Voltage:450V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:12AWG; Load Side Connection Method:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, 2 Position, Cable; Rated Current Hylec - 61W9533 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, 2 Position, Cable; Rated Current Hylec
61W9533
Terminal Block, 2 Position, Cable; Rated Current Hylec 61W9533
TERMINAL BLOCK, 2 POSITION, CABLE; Rated Current:32A; Rated Voltage:450V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:12AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

TERMINAL BLOCK, 2 POSITION, CABLE; Rated Current:32A; Rated Voltage:450V; No. of Poles:2 Pole; Line Side Connections Per Pole:1; Line Side Connection Method:Screw; Line Side Wire Size Max:12AWG; Load Side Connection Method:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 61W9533
Product Name Terminal Block, 2 Position, Cable; Rated Current Hylec
Voltage 450V
Unlock Full Specs
to access all available technical data

Similar Products

Battery Distribution Units - 2819050-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 239 F (-40 to 115 C)
View Details
19
Specs
Voltage 125~240VAC
Number of Outlets 12
Current 16.0 amps
View Details
Potential distribution module - 750-1605 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details