Hylec Components, Ltd. Connector, Junction Box, 4 Way, Cable; No. Of Ways Hylec 5633/6/86

Description
CONNECTOR, JUNCTION BOX, 4 WAY, CABLE; No. of Ways:4; Current Rating:16A; IP Rating:IP68; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, JUNCTION BOX, 4 WAY, CABLE; No. of Ways:4; Current Rating:16A; IP Rating:IP68; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Junction Box, 4 Way, Cable; No. Of Ways Hylec - 17X2488 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Junction Box, 4 Way, Cable; No. Of Ways Hylec
17X2488
Connector, Junction Box, 4 Way, Cable; No. Of Ways Hylec 17X2488
CONNECTOR, JUNCTION BOX, 4 WAY, CABLE; No. of Ways:4; Current Rating:16A; IP Rating:IP68; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

CONNECTOR, JUNCTION BOX, 4 WAY, CABLE; No. of Ways:4; Current Rating:16A; IP Rating:IP68; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17X2488
Product Name Connector, Junction Box, 4 Way, Cable; No. Of Ways Hylec
Current Rating 16.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details