Hylec Components, Ltd. Cable Gland, Stainless Steel, 16Mm, M25; Thread Size Imperial Hylec 50.625 ES

Description
CABLE GLAND, STAINLESS STEEL, 16MM, M25; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:16mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, STAINLESS STEEL, 16MM, M25; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:16mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Stainless Steel, 16Mm, M25; Thread Size Imperial Hylec - 70W1732 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Stainless Steel, 16Mm, M25; Thread Size Imperial Hylec
70W1732
Cable Gland, Stainless Steel, 16Mm, M25; Thread Size Imperial Hylec 70W1732
CABLE GLAND, STAINLESS STEEL, 16MM, M25; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:16mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, STAINLESS STEEL, 16MM, M25; Thread Size - Imperial:-; Thread Size - Metric:M25 x 1.5; Cable Diameter Min:11mm; Cable Diameter Max:16mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70W1732
Product Name Cable Gland, Stainless Steel, 16Mm, M25; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Traction Relief Cable Gland - 5306131 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.6299 inch (16 mm)
View Details
4 suppliers
Cable Glands - 1SNG601151R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Split Compression Seal Fitting - SPG/DSPG - Conax Technologies
Specs
Application Cable & Wire; Probes
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details