Hylec Components, Ltd. Cable Gland, Np, Brass, Emc, M20; Thread Size Imperial Hylec 50.620M/EMVDL-F

Description
CABLE GLAND, NP, BRASS, EMC, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, NP, BRASS, EMC, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Np, Brass, Emc, M20; Thread Size Imperial Hylec - 74M7313 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Np, Brass, Emc, M20; Thread Size Imperial Hylec
74M7313
Cable Gland, Np, Brass, Emc, M20; Thread Size Imperial Hylec 74M7313
CABLE GLAND, NP, BRASS, EMC, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NP, BRASS, EMC, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 74M7313
Product Name Cable Gland, Np, Brass, Emc, M20; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4221046 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.26 inch (32 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details