Hylec Components, Ltd. Gland, Nylon, M20, Grey; Thread Size Imperial Hylec 50.620 PA/R

Description
GLAND, NYLON, M20, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M20, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M20, Grey; Thread Size Imperial Hylec - 86T5149 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M20, Grey; Thread Size Imperial Hylec
86T5149
Gland, Nylon, M20, Grey; Thread Size Imperial Hylec 86T5149
GLAND, NYLON, M20, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

GLAND, NYLON, M20, GREY; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:13mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T5149
Product Name Gland, Nylon, M20, Grey; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 1SNG601156R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4249673 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details