Hylec Components, Ltd. Cable Gland, Stainless Steel, 13Mm, M20; Thread Size Imperial Hylec 50.620 ES

Description
CABLE GLAND, STAINLESS STEEL, 13MM, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, STAINLESS STEEL, 13MM, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Stainless Steel, 13Mm, M20; Thread Size Imperial Hylec - 70W1720 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Stainless Steel, 13Mm, M20; Thread Size Imperial Hylec
70W1720
Cable Gland, Stainless Steel, 13Mm, M20; Thread Size Imperial Hylec 70W1720
CABLE GLAND, STAINLESS STEEL, 13MM, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, STAINLESS STEEL, 13MM, M20; Thread Size - Imperial:-; Thread Size - Metric:M20 x 1.5; Cable Diameter Min:9mm; Cable Diameter Max:13mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70W1720
Product Name Cable Gland, Stainless Steel, 13Mm, M20; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601071R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details