Hylec Components, Ltd. Cable Gland, Np, Brass, Emc, M16; Thread Size Imperial Hylec 50.616M/EMVDL-F

Description
CABLE GLAND, NP, BRASS, EMC, M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Description
CABLE GLAND, NP, BRASS, EMC, M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Gland, Np, Brass, Emc, M16 from Newark, An Avnet Company, features a metric thread size of M16x1.5 and is designed for cable diameters ranging from 5mm to 9mm. The body is constructed from nickel-plated brass, providing durability and resistance to corrosion. It has an IP68 rating, indicating it is suitable for use in environments where dust and water ingress are concerns. The gland operates effectively within a temperature range of -20°C to 100°C. The sealing ring is made from polychloroprene-nitrile rubber, ensuring a reliable seal. Additional components include a lamellar insert made of polyamide and a contact spring made of stainless steel. The product complies with UL514B standards, making it a suitable choice for various electrical applications.

Datasheet Summary
Powered by GS/AI

The Cable Gland, Np, Brass, Emc, M16 from Newark, An Avnet Company, features a metric thread size of M16x1.5 and is designed for cable diameters ranging from 5mm to 9mm. The body is constructed from nickel-plated brass, providing durability and resistance to corrosion. It has an IP68 rating, indicating it is suitable for use in environments where dust and water ingress are concerns. The gland operates effectively within a temperature range of -20°C to 100°C. The sealing ring is made from polychloroprene-nitrile rubber, ensuring a reliable seal. Additional components include a lamellar insert made of polyamide and a contact spring made of stainless steel. The product complies with UL514B standards, making it a suitable choice for various electrical applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Np, Brass, Emc, M16; Thread Size Imperial Hylec - 74M7312 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Np, Brass, Emc, M16; Thread Size Imperial Hylec
74M7312
Cable Gland, Np, Brass, Emc, M16; Thread Size Imperial Hylec 74M7312
CABLE GLAND, NP, BRASS, EMC, M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

CABLE GLAND, NP, BRASS, EMC, M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP68; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 74M7312
Product Name Cable Gland, Np, Brass, Emc, M16; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

M20x1.5 Metal Ventilation Cable Gland - MIV-M20C-12 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Cable and Cord Grips - 1920-5308907/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm23) - PS2T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details