Hylec Components, Ltd. Gland, Nylon, M16, Black; Thread Size Imperial Hylec 50.616 PA/RSW

Description
GLAND, NYLON, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet
Description
GLAND, NYLON, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Nylon, M16, Black; Thread Size Imperial Hylec - 86T5147 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Nylon, M16, Black; Thread Size Imperial Hylec
86T5147
Gland, Nylon, M16, Black; Thread Size Imperial Hylec 86T5147
GLAND, NYLON, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

GLAND, NYLON, M16, BLACK; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:10mm; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Black; IP / NEMA Rating:IP67; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 86T5147
Product Name Gland, Nylon, M16, Black; Thread Size Imperial Hylec
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Glands - 2141071 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Polyamide 66
Opening Diameter 0.7874 to 1.1 inch (20 to 28 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Cable Glands - 1SNG601056R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers