The Cable Gland, part number 70W1716, is constructed from polyamide PA6 and features a sealing insert made of Evoprene TPE. It is designed for the installation of multiple single cables and has a temperature range of -20°C to +100°C. The product offers an IP65 protection rating, provided that the diameters of the bore holes in the sealing insert and the cable diameters are closely matched. The connecting thread is metric, specifically M12x1.5, with a standard length of 8 mm. The gland is available in grey and is RoHS compliant. This product is suitable for applications requiring reliable sealing and protection in various environmental conditions.
CABLE GLAND, PA6, 4X2.3MM, M12, GREY; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:-; Cable Diameter Max:-; Cable Gland Material:Nylon 6 (Polyamide 6); Gland Colour:Grey; IP / NEMA Rating:IP65; ProductRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sealing Glands |
| Product Number | 70W1716 |
| Product Name | Cable Gland, Pa6, 4X2.3Mm, M12, Grey; Thread Size Imperial Hylec |
| Application | Cable & Wire |