Hylec Components, Ltd. Cable Gland, Stainless Steel, 9Mm, M16; Thread Size Imperial Hylec 50.616 ES

Description
CABLE GLAND, STAINLESS STEEL, 9MM, M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, STAINLESS STEEL, 9MM, M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Stainless Steel, 9Mm, M16; Thread Size Imperial Hylec - 70W1713 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Stainless Steel, 9Mm, M16; Thread Size Imperial Hylec
70W1713
Cable Gland, Stainless Steel, 9Mm, M16; Thread Size Imperial Hylec 70W1713
CABLE GLAND, STAINLESS STEEL, 9MM, M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, STAINLESS STEEL, 9MM, M16; Thread Size - Imperial:-; Thread Size - Metric:M16 x 1.5; Cable Diameter Min:5mm; Cable Diameter Max:9mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70W1713
Product Name Cable Gland, Stainless Steel, 9Mm, M16; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps04) - PS1T20-10X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.3346 to 0.3937 inch (8.5 to 10 mm)
View Details
Cable Glands - 2647386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.3937 to 0.5512 inch (10 to 14 mm)
View Details
PG7 Ventilation Cable Gland - MIV-CAPG9B - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Polyester (PET / PBT)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details