Hylec Components, Ltd. Cable Gland, Stainless Steel, 6Mm, M12; Thread Size Imperial Hylec 50.612 ES

Description
CABLE GLAND, STAINLESS STEEL, 6MM, M12; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, STAINLESS STEEL, 6MM, M12; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Stainless Steel, 6Mm, M12; Thread Size Imperial Hylec - 70W1710 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Stainless Steel, 6Mm, M12; Thread Size Imperial Hylec
70W1710
Cable Gland, Stainless Steel, 6Mm, M12; Thread Size Imperial Hylec 70W1710
CABLE GLAND, STAINLESS STEEL, 6MM, M12; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes

CABLE GLAND, STAINLESS STEEL, 6MM, M12; Thread Size - Imperial:-; Thread Size - Metric:M12 x 1.5; Cable Diameter Min:3mm; Cable Diameter Max:6mm; Cable Gland Material:Stainless Steel; Gland Colour:Metallic - Unfinished; IP / NEMA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70W1710
Product Name Cable Gland, Stainless Steel, 6Mm, M12; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Standard Straight-Through Cable Gland - 4220802 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 1.05 inch (26.7 mm)
View Details
2 suppliers
Mid Power SPEC Pak ® Cable Gland (Pm33) - PS3T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Strain Relief Cable Gland - RSP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4724 to 0.9843 inch (12 to 25 mm)
View Details