Hylec Components, Ltd. Cable Gland, Brass, 6Mm, M10, Wadi; Thread Size Imperial Hylec 111010

Description
CABLE GLAND, BRASS, 6MM, M10, WADI; Thread Size - Imperial:-; Thread Size - Metric:M10 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:6mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 6MM, M10, WADI; Thread Size - Imperial:-; Thread Size - Metric:M10 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:6mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 6Mm, M10, Wadi; Thread Size Imperial Hylec - 88W1619 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 6Mm, M10, Wadi; Thread Size Imperial Hylec
88W1619
Cable Gland, Brass, 6Mm, M10, Wadi; Thread Size Imperial Hylec 88W1619
CABLE GLAND, BRASS, 6MM, M10, WADI; Thread Size - Imperial:-; Thread Size - Metric:M10 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:6mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes

CABLE GLAND, BRASS, 6MM, M10, WADI; Thread Size - Imperial:-; Thread Size - Metric:M10 x 1.5; Cable Diameter Min:4mm; Cable Diameter Max:6mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 88W1619
Product Name Cable Gland, Brass, 6Mm, M10, Wadi; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

IP67 SPLIT INSERT CABLE GLAND - RSC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.9843 to 1.26 inch (25 to 32 mm)
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Traction Relief Cable Gland - 4308131 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3150 to 0.4724 inch (8 to 12 mm)
View Details