Hylec Components, Ltd. Cable Gland, Brass, 5Mm, M8, Wadi; Thread Size Imperial Hylec 111006

Description
CABLE GLAND, BRASS, 5MM, M8, WADI; Thread Size - Imperial:-; Thread Size - Metric:M8 x 1.25; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 5MM, M8, WADI; Thread Size - Imperial:-; Thread Size - Metric:M8 x 1.25; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 5Mm, M8, Wadi; Thread Size Imperial Hylec - 88W1618 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 5Mm, M8, Wadi; Thread Size Imperial Hylec
88W1618
Cable Gland, Brass, 5Mm, M8, Wadi; Thread Size Imperial Hylec 88W1618
CABLE GLAND, BRASS, 5MM, M8, WADI; Thread Size - Imperial:-; Thread Size - Metric:M8 x 1.25; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes

CABLE GLAND, BRASS, 5MM, M8, WADI; Thread Size - Imperial:-; Thread Size - Metric:M8 x 1.25; Cable Diameter Min:3mm; Cable Diameter Max:5mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 88W1618
Product Name Cable Gland, Brass, 5Mm, M8, Wadi; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Multi-Conductor Industrial Multi-Conductor - 4248708 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details