Hylec Components, Ltd. Cable Gland, Brass, 3.2Mm, M6, Wadi; Thread Size Imperial Hylec 111005

Description
CABLE GLAND, BRASS, 3.2MM, M6, WADI; Thread Size - Imperial:-; Thread Size - Metric:M6 x 1; Cable Diameter Min:2mm; Cable Diameter Max:3.2mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, BRASS, 3.2MM, M6, WADI; Thread Size - Imperial:-; Thread Size - Metric:M6 x 1; Cable Diameter Min:2mm; Cable Diameter Max:3.2mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Brass, 3.2Mm, M6, Wadi; Thread Size Imperial Hylec - 70W1150 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Brass, 3.2Mm, M6, Wadi; Thread Size Imperial Hylec
70W1150
Cable Gland, Brass, 3.2Mm, M6, Wadi; Thread Size Imperial Hylec 70W1150
CABLE GLAND, BRASS, 3.2MM, M6, WADI; Thread Size - Imperial:-; Thread Size - Metric:M6 x 1; Cable Diameter Min:2mm; Cable Diameter Max:3.2mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes

CABLE GLAND, BRASS, 3.2MM, M6, WADI; Thread Size - Imperial:-; Thread Size - Metric:M6 x 1; Cable Diameter Min:2mm; Cable Diameter Max:3.2mm; Cable Gland Material:Brass; Gland Colour:Metallic - Nickel Finish; IP / NEMA Rating:IP65; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 70W1150
Product Name Cable Gland, Brass, 3.2Mm, M6, Wadi; Thread Size Imperial Hylec
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Traction Relief Cable Gland - 4308093 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
90° Bending-proof Nylon Cable Glands(Type A) -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
3 Position Mini PL SPEC Pak ® Cable Gland (Pm31) - PS3T20-2X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 3 #
Opening Diameter 0.0295 to 0.0591 inch (0.7500 to 1.5 mm)
View Details
2 suppliers