Hykon Manufacturing Company, Inc. Cable Reel 480

Description
Capacity: 275' of 3/4" cable, 500' of #000 RC, or approximately 200' of 5000,000 THW This equipment affords maximum convenience and efficiency in handling heavy flexible materials. DESIGNED for electrical and construction equipment jobbers and utility companies. INSIDE DIAMETER of the COIL is 26". Coil support members are tubular semi-circles of 8-1/2" in diameter affording large capacity. OPEN CONSTRUCTION permits tying of coil before collapsing reel. Coil does not drop off when reel is Collapsed. Built of welded STEEL Tubing and structural forms. This affords great strength with light weight. No. 480 CABLE REEL may be used without No. 500 Stand by bolting the bracket to a vertical surface, such as a wall, post or truck body. MODEL 480 HYKON CABLE REEL shipping weight 40 lbs. MODEL 500 STAND for Cable Reel shipping wt. 29 lbs.
Description
Capacity: 275' of 3/4" cable, 500' of #000 RC, or approximately 200' of 5000,000 THW This equipment affords maximum convenience and efficiency in handling heavy flexible materials. DESIGNED for electrical and construction equipment jobbers and utility companies. INSIDE DIAMETER of the COIL is 26". Coil support members are tubular semi-circles of 8-1/2" in diameter affording large capacity. OPEN CONSTRUCTION permits tying of coil before collapsing reel. Coil does not drop off when reel is Collapsed. Built of welded STEEL Tubing and structural forms. This affords great strength with light weight. No. 480 CABLE REEL may be used without No. 500 Stand by bolting the bracket to a vertical surface, such as a wall, post or truck body. MODEL 480 HYKON CABLE REEL shipping weight 40 lbs. MODEL 500 STAND for Cable Reel shipping wt. 29 lbs.

Suppliers

Company
Product
Description
Supplier Links
Alliance, OH, USA
Cable Reel
480
Cable Reel 480
Capacity: 275' of 3/4" cable, 500' of #000 RC, or approximately 200' of 5000,000 THW This equipment affords maximum convenience and efficiency in handling heavy flexible materials. DESIGNED for electrical and construction equipment jobbers and utility companies. INSIDE DIAMETER of the COIL is 26". Coil support members are tubular semi-circles of 8-1/2" in diameter affording large capacity. OPEN CONSTRUCTION permits tying of coil before collapsing reel. Coil does not drop off when reel is Collapsed. Built of welded STEEL Tubing and structural forms. This affords great strength with light weight. No. 480 CABLE REEL may be used without No. 500 Stand by bolting the bracket to a vertical surface, such as a wall, post or truck body. MODEL 480 HYKON CABLE REEL shipping weight 40 lbs. MODEL 500 STAND for Cable Reel shipping wt. 29 lbs.

Capacity: 275' of 3/4" cable, 500' of #000 RC, or approximately 200' of 5000,000 THW

This equipment affords maximum convenience and efficiency in handling heavy flexible materials. DESIGNED for electrical and construction equipment jobbers and utility companies. INSIDE DIAMETER of the COIL is 26". Coil support members are tubular semi-circles of 8-1/2" in diameter affording large capacity. OPEN CONSTRUCTION permits tying of coil before collapsing reel. Coil does not drop off when reel is Collapsed. Built of welded STEEL Tubing and structural forms. This affords great strength with light weight. No. 480 CABLE REEL may be used without No. 500 Stand by bolting the bracket to a vertical surface, such as a wall, post or truck body. MODEL 480 HYKON CABLE REEL shipping weight 40 lbs. MODEL 500 STAND for Cable Reel shipping wt. 29 lbs.

Supplier's Site

Technical Specifications

  Hykon Manufacturing Company, Inc.
Product Category Reels
Product Number 480
Product Name Cable Reel
Type Of Reel Cable Reel; Take up Reel
Material Of Construction Steel
Core Diameter 26 inch (660 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - 2000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 6 inch (152 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Air Hose Reels - 7883736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 49.21 ft (150 dm)
Rewind Options Automatic
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details