The Model 5031-XX Gel Cell Battery is a sealed lead-acid type battery that allows safe operation in any position. The battery capacity (C) is based on the operational requirements of the equipment. The standard HydroLynx batteries’ specifications are given here; however, batteries with up to 100 Ampere Hours (AH) can be supplied for non-standard power requirements.
| HydroLynx Systems, Inc. | |
|---|---|
| Product Category | Batteries |
| Product Number | MODEL 5031 SERIES |
| Product Name | Gel Cell Battery |
| Lead Acid Batteries | Gel Cell Lead Acid |
| Voltage | 12 volts |
| Capacity | 18 ampere-hr |
| Operating Temperature | -76 to 140 F (-60 to 60 C) |